Manufacturer: Power Integrations
Win Source Part Number: 805997-LNK4004D-TL
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 65kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 8-SO
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V
IC OFFLINE SWITCH FLYBACK 8SO
AC/DC Converters 12 W 85-265 VAC CV/CC Switcher
Converter Offline Flyback Topology 65kHz 8-SO
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 805997-LNK4004D-TL | LNK4004D-TL | 633-LNK4004D-TL | LNK4004D-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4004D-TL | PMIC - AC DC Converters, Offline Switchers | AC/DC Converters 12 W 85-265 VAC CV/CC Switcher | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Power | 15 watts | 15 watts | 15 watts | |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Configuration / Function | Flyback | Flyback; Flyback |