Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK584DG LNK584DG

Description
Manufacturer: Power Integrations Win Source Part Number: 1202681-LNK584DG Packaging: Tube Mounting Style: SMT Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 3W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1202681-LNK584DG Packaging: Tube Mounting Style: SMT Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK584DG - 1202681-LNK584DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK584DG
1202681-LNK584DG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK584DG 1202681-LNK584DG
Manufacturer: Power Integrations Win Source Part Number: 1202681-LNK584DG Packaging: Tube Mounting Style: SMT Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 3W

Manufacturer: Power Integrations
Win Source Part Number: 1202681-LNK584DG
Packaging: Tube
Mounting Style: SMT
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 63%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Switching Frequency: 100kHz
Power (W): 3W

Buy Now
PMIC - AC DC Converters, Offline Switchers - LNK584DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK584DG
PMIC - AC DC Converters, Offline Switchers LNK584DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
IC OFFLINE SWITCHER 3W 8-SOIC - 633-LNK584DG - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWITCHER 3W 8-SOIC
633-LNK584DG
IC OFFLINE SWITCHER 3W 8-SOIC 633-LNK584DG
IC OFFLINE SWITCHER 3W 8-SOIC

IC OFFLINE SWITCHER 3W 8-SOIC

Supplier's Site
AC DC Converters, Offline Switches - LNK584DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK584DG
AC DC Converters, Offline Switches LNK584DG
Converter Offline Flyback Topology 100kHz SO-8C

Converter Offline Flyback Topology 100kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 1202681-LNK584DG LNK584DG 633-LNK584DG LNK584DG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK584DG PMIC - AC DC Converters, Offline Switchers IC OFFLINE SWITCHER 3W 8-SOIC AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154, 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Output Power 3 watts 3 watts 3 watts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data