Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6407D LNK6407D

Description
Manufacturer: Power Integrations Win Source Part Number: 877810-LNK6407D Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz SO-8C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK6407D-ND, 596-1734
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877810-LNK6407D Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz SO-8C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK6407D-ND, 596-1734
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6407D - 877810-LNK6407D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6407D
877810-LNK6407D
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6407D 877810-LNK6407D
Manufacturer: Power Integrations Win Source Part Number: 877810-LNK6407D Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz SO-8C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK6407D-ND, 596-1734

Manufacturer: Power Integrations
Win Source Part Number: 877810-LNK6407D
Series: LinkSwitch™-3
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology Up to 85kHz SO-8C
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: SO-8C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LNK6407D-ND, 596-1734

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6407D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6407D
AC DC Converters, Offline Switches LNK6407D
Converter Offline Flyback Topology Up to 85kHz SO-8C

Converter Offline Flyback Topology Up to 85kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6407D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6407D
PMIC - AC DC Converters, Offline Switchers LNK6407D
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877810-LNK6407D LNK6407D LNK6407D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6407D AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; SOIC; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065I - 1183122-ICE3A3065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details