Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches LNK576DG

Description
Win Source Part Number: 1382516-LNK576DG Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Series: LinkZero™-LP Package: Tube Standard Package: 100 pcs Power (Watts): 9 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LNK576 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382516-LNK576DG Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Series: LinkZero™-LP Package: Tube Standard Package: 100 pcs Power (Watts): 9 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LNK576 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1382516-LNK576DG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1382516-LNK576DG
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1382516-LNK576DG
Win Source Part Number: 1382516-LNK576DG Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Series: LinkZero™-LP Package: Tube Standard Package: 100 pcs Power (Watts): 9 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LNK576 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382516-LNK576DG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Series: LinkZero™-LP
Package: Tube
Standard Package: 100 pcs
Power (Watts): 9 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 63%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: SO-8C
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Base Product Number: LNK576
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK576DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK576DG
AC DC Converters, Offline Switches LNK576DG
Converter Offline Flyback Topology 100kHz SO-8C

Converter Offline Flyback Topology 100kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK576DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK576DG
PMIC - AC DC Converters, Offline Switchers LNK576DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1382516-LNK576DG LNK576DG LNK576DG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; SOIC; Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064001-ICE2A765P - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - BM1P105FJ-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers