Manufacturer: Power Integrations
Win Source Part Number: 071719-LNK625PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 13.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 54%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK625
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA+T; MAX15005AAUE+; MAX15005BAUE+;
Introduction Date: January 13, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
100kHz 725V PDIP-8-C AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 100kHz 8-PDIP-C
IC OFFLINE SWITCH FLYBACK 8DIP
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 071719-LNK625PG | LNK625PG | LNK625PG | LNK625PG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625PG | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; DIP-8C | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |