Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK616PG LNK616PG

Description
Manufacturer: Power Integrations Win Source Part Number: 071717-LNK616PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 071717-LNK616PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK616PG is part of the LinkSwitch-II family of offline switchers designed for energy-efficient constant voltage and constant current applications. This device simplifies the design of low-power CV/CC converters by eliminating the need for an optocoupler and secondary control circuitry. It features advanced performance capabilities, including compensation for transformer inductance tolerances, input line voltage variations, and cable voltage drops, making it suitable for a variety of applications such as chargers for portable devices and LED drivers. The LNK616PG integrates a 700 V power MOSFET and includes features such as frequency jittering to reduce electromagnetic interference (EMI), auto-restart protection for fault conditions, and hysteretic thermal shutdown for enhanced safety. It operates efficiently with no-load consumption below 30 mW at 230 VAC and meets global energy efficiency regulations, making it ideal for applications requiring compliance with CEC and ENERGY STAR 2.0 standards. The device is available in multiple package options, including DIP-8C, SMD-8C, and SO-8C, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The LNK616PG is part of the LinkSwitch-II family of offline switchers designed for energy-efficient constant voltage and constant current applications. This device simplifies the design of low-power CV/CC converters by eliminating the need for an optocoupler and secondary control circuitry. It features advanced performance capabilities, including compensation for transformer inductance tolerances, input line voltage variations, and cable voltage drops, making it suitable for a variety of applications such as chargers for portable devices and LED drivers. The LNK616PG integrates a 700 V power MOSFET and includes features such as frequency jittering to reduce electromagnetic interference (EMI), auto-restart protection for fault conditions, and hysteretic thermal shutdown for enhanced safety. It operates efficiently with no-load consumption below 30 mW at 230 VAC and meets global energy efficiency regulations, making it ideal for applications requiring compliance with CEC and ENERGY STAR 2.0 standards. The device is available in multiple package options, including DIP-8C, SMD-8C, and SO-8C, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK616PG - 071717-LNK616PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK616PG
071717-LNK616PG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK616PG 071717-LNK616PG
Manufacturer: Power Integrations Win Source Part Number: 071717-LNK616PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 071717-LNK616PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 6.1W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK616PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK616PG
AC DC Converters, Offline Switches LNK616PG
Converter Offline Flyback Topology Up to 85kHz 8-PDIP-C

Converter Offline Flyback Topology Up to 85kHz 8-PDIP-C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK616PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK616PG
PMIC - AC DC Converters, Offline Switchers LNK616PG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 071717-LNK616PG LNK616PG LNK616PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK616PG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; DIP-8C DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565FKLA1 - 51534-ICE2A0565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Power Supplies - Board Mount - AC DC Converters - 1372814-LDE60-20B12 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 60 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details