Manufacturer: Power Integrations
Win Source Part Number: 092935-LNK364PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK364
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): VIPER17LN; VIPER17LDTR; VIPER17HN;
Introduction Date: April 02, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Converter Offline Flyback Topology 132kHz 8-PDIP-B
700V 132kHz DIP-8B AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH FLYBACK 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 092935-LNK364PN | LNK364PN | LNK364PN | LNK364PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364PN | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; DIP-8B | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP |