Microsemi Corp. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers LX1554IM

Description
Win Source Part Number: 1073157-LX1554IM Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 2,500 Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1554IM,LX1554I M-NDR,LX1554IM-ND Base Product Number: LX1554 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1073157-LX1554IM Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 2,500 Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1554IM,LX1554I M-NDR,LX1554IM-ND Base Product Number: LX1554 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1073157-LX1554IM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1073157-LX1554IM
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1073157-LX1554IM
Win Source Part Number: 1073157-LX1554IM Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 2,500 Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16 V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 30V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1554IM,LX1554I M-NDR,LX1554IM-ND Base Product Number: LX1554 Product Status: Obsolete

Win Source Part Number: 1073157-LX1554IM
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 2,500
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16 V
Duty Cycle: 48%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 10V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LX1554IM,LX1554IM-NDR,LX1554IM-ND
Base Product Number: LX1554
Product Status: Obsolete

Buy Now Datasheet
AC DC Converters, Offline Switches - LX1554IM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LX1554IM
AC DC Converters, Offline Switches LX1554IM
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP

Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1073157-LX1554IM LX1554IM
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - ICE3B1065FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 32 watts
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers