Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6406D LNK6406D

Description
Manufacturer: Power Integrations Win Source Part Number: 877809-LNK6406D Series: LinkSwitch™-3 Features: Converter Offline Topology Package: Tube Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877809-LNK6406D Series: LinkSwitch™-3 Features: Converter Offline Topology Package: Tube Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6406D - 877809-LNK6406D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6406D
877809-LNK6406D
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6406D 877809-LNK6406D
Manufacturer: Power Integrations Win Source Part Number: 877809-LNK6406D Series: LinkSwitch™-3 Features: Converter Offline Topology Package: Tube Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 877809-LNK6406D
Series: LinkSwitch™-3
Features: Converter Offline Topology
Package: Tube
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6406D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6406D
PMIC - AC DC Converters, Offline Switchers LNK6406D
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6406D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6406D
AC DC Converters, Offline Switches LNK6406D
Converter Offline Flyback Topology Up to 85kHz SO-8C

Converter Offline Flyback Topology Up to 85kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877809-LNK6406D LNK6406D LNK6406D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6406D PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details