Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6667K LNK6667K

Description
Manufacturer: Power Integrations Win Source Part Number: 877830-LNK6667K Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP Package: Tube Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK6667K-ND, 596-1474-5
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 877830-LNK6667K Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP Package: Tube Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK6667K-ND, 596-1474-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK6667K is part of the LinkSwitch-HP family of offline switchers designed for energy-efficient power supply applications. It operates with a switching frequency of approximately 132 kHz, allowing for compact transformer designs and reduced overall power supply size. The device features primary-side regulation (PSR) and can deliver up to 25 W in open frame configurations, with a maximum input voltage range of 85-265 VAC. This converter is characterized by its low no-load consumption of less than 30 mW at 230 VAC and efficiency ratings exceeding 75% at 1 W input. It integrates multiple protection features, including output short-circuit protection, overload protection, and thermal shutdown, ensuring reliable operation under various fault conditions. The LNK6667K is available in multiple package options, including eSOP-12B, which supports low-profile designs and efficient heat dissipation. Typical applications for the LNK6667K include LCD monitors, adapters, and embedded power supplies, making it suitable for a wide range of consumer and industrial products. Its design flexibility and built-in features simplify power supply designs while maintaining high efficiency and reliability.

Datasheet Summary
Powered by GS/AI

The LNK6667K is part of the LinkSwitch-HP family of offline switchers designed for energy-efficient power supply applications. It operates with a switching frequency of approximately 132 kHz, allowing for compact transformer designs and reduced overall power supply size. The device features primary-side regulation (PSR) and can deliver up to 25 W in open frame configurations, with a maximum input voltage range of 85-265 VAC. This converter is characterized by its low no-load consumption of less than 30 mW at 230 VAC and efficiency ratings exceeding 75% at 1 W input. It integrates multiple protection features, including output short-circuit protection, overload protection, and thermal shutdown, ensuring reliable operation under various fault conditions. The LNK6667K is available in multiple package options, including eSOP-12B, which supports low-profile designs and efficient heat dissipation. Typical applications for the LNK6667K include LCD monitors, adapters, and embedded power supplies, making it suitable for a wide range of consumer and industrial products. Its design flexibility and built-in features simplify power supply designs while maintaining high efficiency and reliability.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6667K - 877830-LNK6667K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6667K
877830-LNK6667K
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6667K 877830-LNK6667K
Manufacturer: Power Integrations Win Source Part Number: 877830-LNK6667K Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP Package: Tube Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK6667K-ND, 596-1474-5

Manufacturer: Power Integrations
Win Source Part Number: 877830-LNK6667K
Series: LinkSwitch™-HP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Package: Tube
Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 12-ESOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LNK6667K-ND, 596-1474-5

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6667K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6667K
AC DC Converters, Offline Switches LNK6667K
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP

Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6667K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6667K
PMIC - AC DC Converters, Offline Switchers LNK6667K
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877830-LNK6667K LNK6667K LNK6667K
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6667K AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3RBR0665JZXKLA1 - 776285-ICE3RBR0665JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 71 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details