Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353GN-TL LNK353GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 779643-LNK353GN-TL Series: LinkSwitch-HF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 200kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK353 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8B Alternative Parts (Cross-Reference): LNK353GN; Introduction Date: November 03, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 779643-LNK353GN-TL Series: LinkSwitch-HF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 200kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK353 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8B Alternative Parts (Cross-Reference): LNK353GN; Introduction Date: November 03, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353GN-TL - 779643-LNK353GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353GN-TL
779643-LNK353GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353GN-TL 779643-LNK353GN-TL
Manufacturer: Power Integrations Win Source Part Number: 779643-LNK353GN-TL Series: LinkSwitch-HF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 200kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK353 Categories: Integrated Circuits (ICs) Manufacturer Package: SMD-8B Alternative Parts (Cross-Reference): LNK353GN; Introduction Date: November 03, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 779643-LNK353GN-TL
Series: LinkSwitch-HF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SMD (7 Leads), Gull Wing
Mounting: SMD
Power (Watts): 4W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 63%
Frequency - Switching: 200kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK353
Categories: Integrated Circuits (ICs)
Manufacturer Package: SMD-8B
Alternative Parts (Cross-Reference): LNK353GN;
Introduction Date: November 03, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK353GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK353GN-TL
AC DC Converters, Offline Switches LNK353GN-TL
Converter Offline Flyback Topology 200kHz SMD-8B

Converter Offline Flyback Topology 200kHz SMD-8B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK353GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK353GN-TL
PMIC - AC DC Converters, Offline Switchers LNK353GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 779643-LNK353GN-TL LNK353GN-TL LNK353GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353GN-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details