Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500G LNK500G

Description
Manufacturer: Power Integrations Win Source Part Number: 877804-LNK500G Series: LinkSwitch® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B Package: Bulk Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877804-LNK500G Series: LinkSwitch® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B Package: Bulk Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500G - 877804-LNK500G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500G
877804-LNK500G
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500G 877804-LNK500G
Manufacturer: Power Integrations Win Source Part Number: 877804-LNK500G Series: LinkSwitch® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B Package: Bulk Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 877804-LNK500G
Series: LinkSwitch®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B
Package: Bulk
Package: 8-SMD (7 Leads), Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SMD-8B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK500G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK500G
PMIC - AC DC Converters, Offline Switchers LNK500G
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK500G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK500G
AC DC Converters, Offline Switches LNK500G
Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B

Converter Offline Flyback Topology 30kHz ~ 42kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877804-LNK500G LNK500G LNK500G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - RMS to DC Converters - AD636JHZ - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers