Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK603DG LNK603DG

Description
Manufacturer: Power Integrations Win Source Part Number: 019732-LNK603DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 3.3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 019732-LNK603DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 3.3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK603DG - 019732-LNK603DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK603DG
019732-LNK603DG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK603DG 019732-LNK603DG
Manufacturer: Power Integrations Win Source Part Number: 019732-LNK603DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 3.3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 019732-LNK603DG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 3.3W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK603DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK603DG
AC DC Converters, Offline Switches LNK603DG
Converter Offline Flyback Topology Up to 85kHz SO-8C

Converter Offline Flyback Topology Up to 85kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK603DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK603DG
PMIC - AC DC Converters, Offline Switchers LNK603DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 019732-LNK603DG LNK603DG LNK603DG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK603DG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B1065 - 068362-ICE3B1065 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details