Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6427K LNK6427K

Description
Manufacturer: Power Integrations Win Source Part Number: 877819-LNK6427K Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz 12-ESOP Package: Tube Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877819-LNK6427K Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz 12-ESOP Package: Tube Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6427K - 877819-LNK6427K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6427K
877819-LNK6427K
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6427K 877819-LNK6427K
Manufacturer: Power Integrations Win Source Part Number: 877819-LNK6427K Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz 12-ESOP Package: Tube Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 877819-LNK6427K
Series: LinkSwitch™-3
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology Up to 85kHz 12-ESOP
Package: Tube
Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 12-ESOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6427K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6427K
PMIC - AC DC Converters, Offline Switchers LNK6427K
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6427K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6427K
AC DC Converters, Offline Switches LNK6427K
Converter Offline Flyback Topology Up to 85kHz 12-ESOP

Converter Offline Flyback Topology Up to 85kHz 12-ESOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877819-LNK6427K LNK6427K LNK6427K
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6427K PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065Z - 1183121-ICE3A2065Z - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP , 7 Leads
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details