Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625DG LNK625DG

Description
Manufacturer: Power Integrations Win Source Part Number: 019740-LNK625DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 13.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 019740-LNK625DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 13.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625DG - 019740-LNK625DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625DG
019740-LNK625DG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625DG 019740-LNK625DG
Manufacturer: Power Integrations Win Source Part Number: 019740-LNK625DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 13.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 019740-LNK625DG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 13.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 54%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK625DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK625DG
AC DC Converters, Offline Switches LNK625DG
Converter Offline Flyback Topology 100kHz SO-8C

Converter Offline Flyback Topology 100kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK625DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK625DG
PMIC - AC DC Converters, Offline Switchers LNK625DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 019740-LNK625DG LNK625DG LNK625DG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625DG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details