Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362PN LNK362PN

Description
Manufacturer: Power Integrations Win Source Part Number: 092424-LNK362PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 092424-LNK362PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362PN - 092424-LNK362PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362PN
092424-LNK362PN
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362PN 092424-LNK362PN
Manufacturer: Power Integrations Win Source Part Number: 092424-LNK362PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 092424-LNK362PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 2.8W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK362PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK362PN
AC DC Converters, Offline Switches LNK362PN
Converter Offline Flyback Topology 132kHz 8-PDIP-B

Converter Offline Flyback Topology 132kHz 8-PDIP-B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK362PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK362PN
PMIC - AC DC Converters, Offline Switchers LNK362PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 092424-LNK362PN LNK362PN LNK362PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362PN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; DIP-8B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QR4765HKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 27 volts
Output Power 30 watts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details