onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWG MC44603ADWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883471-MC44603ADWG Series: GreenLine™ Operating Temperature Range: -25°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 250kHz 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: 9V ~ 18V Part Status: Obsolete Family Name: MC44603 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883471-MC44603ADWG Series: GreenLine™ Operating Temperature Range: -25°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 250kHz 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: 9V ~ 18V Part Status: Obsolete Family Name: MC44603 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWG - 883471-MC44603ADWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWG
883471-MC44603ADWG
PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWG 883471-MC44603ADWG
Manufacturer: ON Semiconductor Win Source Part Number: 883471-MC44603ADWG Series: GreenLine™ Operating Temperature Range: -25°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 250kHz 16-SOIC Package: Tube Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: 9V ~ 18V Part Status: Obsolete Family Name: MC44603 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883471-MC44603ADWG
Series: GreenLine™
Operating Temperature Range: -25°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology Up to 250kHz 16-SOIC
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: 9V ~ 18V
Part Status: Obsolete
Family Name: MC44603
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - MC44603ADWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC44603ADWG
AC DC Converters, Offline Switches MC44603ADWG
Converter Offline Flyback Topology Up to 250kHz 16-SOIC

Converter Offline Flyback Topology Up to 250kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 883471-MC44603ADWG MC44603ADWG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC44603ADWG AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5067-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15 volts
Input Voltage 113 to 186 volts
View Details