Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6665E LNK6665E

Description
Manufacturer: Power Integrations Win Source Part Number: 779662-LNK6665E Series: LinkSwitch-HP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 59W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6665 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Alternative Parts (Cross-Reference): TEA1532T; TEA1532AP/N1,112; TEA1532AT/N1; TEA1532P; Introduction Date: July 24, 2012 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 779662-LNK6665E Series: LinkSwitch-HP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 59W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6665 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Alternative Parts (Cross-Reference): TEA1532T; TEA1532AP/N1,112; TEA1532AT/N1; TEA1532P; Introduction Date: July 24, 2012 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6665E - 779662-LNK6665E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6665E
779662-LNK6665E
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6665E 779662-LNK6665E
Manufacturer: Power Integrations Win Source Part Number: 779662-LNK6665E Series: LinkSwitch-HP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 59W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6665 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Alternative Parts (Cross-Reference): TEA1532T; TEA1532AP/N1,112; TEA1532AT/N1; TEA1532P; Introduction Date: July 24, 2012 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 779662-LNK6665E
Series: LinkSwitch-HP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Power (Watts): 59W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz ~ 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Family Name: LNK6665
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7C
Alternative Parts (Cross-Reference): TEA1532T; TEA1532AP/N1,112; TEA1532AT/N1; TEA1532P;
Introduction Date: July 24, 2012
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6665E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6665E
AC DC Converters, Offline Switches LNK6665E
Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6665E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6665E
PMIC - AC DC Converters, Offline Switchers LNK6665E
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 779662-LNK6665E LNK6665E LNK6665E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6665E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 7-SIP, 6 Leads, Exposed Pad, Formed Leads Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ1XKLA1 - 1005287-ICE3AR2280JZ1XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers