Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6764E LNK6764E

Description
Manufacturer: Power Integrations Win Source Part Number: 779663-LNK6764E Series: LinkSwitch-HP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 47W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6764 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Alternative Parts (Cross-Reference): TEA1532AT/N1/DG,11; TEA1532AT/N1/DG; TEA1532AT/N1; TEA1532AT; Introduction Date: July 24, 2012 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 779663-LNK6764E Series: LinkSwitch-HP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 47W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6764 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Alternative Parts (Cross-Reference): TEA1532AT/N1/DG,11; TEA1532AT/N1/DG; TEA1532AT/N1; TEA1532AT; Introduction Date: July 24, 2012 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6764E - 779663-LNK6764E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6764E
779663-LNK6764E
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6764E 779663-LNK6764E
Manufacturer: Power Integrations Win Source Part Number: 779663-LNK6764E Series: LinkSwitch-HP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Power (Watts): 47W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Family Name: LNK6764 Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Alternative Parts (Cross-Reference): TEA1532AT/N1/DG,11; TEA1532AT/N1/DG; TEA1532AT/N1; TEA1532AT; Introduction Date: July 24, 2012 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 779663-LNK6764E
Series: LinkSwitch-HP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Power (Watts): 47W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz ~ 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Family Name: LNK6764
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7C
Alternative Parts (Cross-Reference): TEA1532AT/N1/DG,11; TEA1532AT/N1/DG; TEA1532AT/N1; TEA1532AT;
Introduction Date: July 24, 2012
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6764E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6764E
PMIC - AC DC Converters, Offline Switchers LNK6764E
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6764E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6764E
AC DC Converters, Offline Switches LNK6764E
Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 779663-LNK6764E LNK6764E LNK6764E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6764E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 7-SIP, 6 Leads, Exposed Pad, Formed Leads Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - ICE2A765P2BKSA1 - Quarktwin Technology Ltd.
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Input Voltage 8.5 to 21 volts
Output Power 240 watts
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details