Manufacturer: Power Integrations
Win Source Part Number: 877815-LNK6418E
Series: LinkSwitch™-3
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology Up to 85kHz eSIP-7C
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Package: Tube
Mounting: Through Hole
Family Name: LNK6418
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-7C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Converter Offline Flyback Topology Up to 85kHz eSIP-7C
IC OFFLINE SWITCH FLYBACK 7ESIP
AC/DC Converters 10 W (85-265 VAC) LinkSwitch-3 1.98V
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 877815-LNK6418E | LNK6418E | LNK6418E | 633-LNK6418E |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6418E | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC/DC Converters 10 W (85-265 VAC) LinkSwitch-3 1.98V |
| Package Type | Other; eSIP-7C | Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | Other; 7-SIP, 6 Leads, Exposed Pad, Formed Leads |