Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK624DG-TL LNK624DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 092987-LNK624DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK624 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1053ST44T3G; NCP1053ST100T3G; NCP1053P100G; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 092987-LNK624DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK624 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1053ST44T3G; NCP1053ST100T3G; NCP1053P100G; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK624DG-TL - 092987-LNK624DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK624DG-TL
092987-LNK624DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK624DG-TL 092987-LNK624DG-TL
Manufacturer: Power Integrations Win Source Part Number: 092987-LNK624DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK624 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1053ST44T3G; NCP1053ST100T3G; NCP1053P100G; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 092987-LNK624DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 11W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 54%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK624
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): NCP1053ST44T3G; NCP1053ST100T3G; NCP1053P100G;
Introduction Date: January 13, 2009
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK624DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK624DG-TL
PMIC - AC DC Converters, Offline Switchers LNK624DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - LNK624DG-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
LNK624DG-TL
Power Supply Chip >> AC-DC Controllers & Regulators LNK624DG-TL
SO-7 AC-DC Controllers & Regulators ROHS

SO-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK624DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK624DG-TL
AC DC Converters, Offline Switches LNK624DG-TL
Converter Offline Flyback Topology 100kHz SO-8C

Converter Offline Flyback Topology 100kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 092987-LNK624DG-TL LNK624DG-TL LNK624DG-TL LNK624DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK624DG-TL PMIC - AC DC Converters, Offline Switchers Power Supply Chip >> AC-DC Controllers & Regulators AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3GS03LJGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.5 to 25 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details