Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK606GG-TL LNK606GG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1056006-LNK606GG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1056006-LNK606GG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK606GG-TL - 1056006-LNK606GG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK606GG-TL
1056006-LNK606GG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK606GG-TL 1056006-LNK606GG-TL
Manufacturer: Power Integrations Win Source Part Number: 1056006-LNK606GG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1056006-LNK606GG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 6.1W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK606GG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK606GG-TL
PMIC - AC DC Converters, Offline Switchers LNK606GG-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK606GG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK606GG-TL
AC DC Converters, Offline Switches LNK606GG-TL
Converter Offline Flyback Topology Up to 85kHz SMD-8C

Converter Offline Flyback Topology Up to 85kHz SMD-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1056006-LNK606GG-TL LNK606GG-TL LNK606GG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK606GG-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8C Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065I - 1183134-ICE3B2065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 102 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers