Manufacturer: Power Integrations
Win Source Part Number: 779668-LNK6775K-TL
Series: LinkSwitch-HP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Mounting: SMD
Power (Watts): 42W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz ~ 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-ESOP
Alternative Parts (Cross-Reference): LNK6775K;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 12ESOP
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 779668-LNK6775K-TL | LNK6775K-TL | LNK6775K-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6775K-TL | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad | Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad |