Manufacturer: Power Integrations
Win Source Part Number: 019725-LNK364DN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK364
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094AASA-T; MAX5094AASA; MAX5094DAUA;
Introduction Date: April 02, 2007
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
SO-7 AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 132kHz SO-8C
(PRICE/TC),AC/DC CONVERTER, FLYBACK, -40 TO 150DEG C, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:SOIC, NO. OF PINS:8PINS, POWER RATING:4W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C, PRODUCT RANGE:- ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
IC OFFLINE SWITCH FLYBACK 8SO
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 019725-LNK364DN-TL | LNK364DN-TL | LNK364DN-TL | 108858304 | LNK364DN-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364DN-TL | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches | IC Chip | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SO-8; Other; SO-8C | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |