Manufacturer: ON Semiconductor
Win Source Part Number: 1218111-MC33023DW
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward
Voltage - Start Up: 9.2V
Duty Cycle: 90%
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Supply Voltage: 8.4V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC3823Q; MC33023DWR2; MC34023P; MC33023DW;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MC33023
Manufacturer Pack Quantity: 47
MSL Level: 3 (168 Hours)
Switching Frequency: 1MHz
Converter Offline Forward Topology 1MHz 16-SOIC
IC OFFLINE SWITCH FWD 16SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1218111-MC33023DW | MC33023DW | MC33023DW |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MC33023DW | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) |