Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK624DG LNK624DG

Description
Manufacturer: Power Integrations Win Source Part Number: 125818-LNK624DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK624 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM1R00178F-E2; VIPER17LDTR; MAX5094CAUA+T; VIPER17LD; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 125818-LNK624DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK624 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM1R00178F-E2; VIPER17LDTR; MAX5094CAUA+T; VIPER17LD; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK624DG - 125818-LNK624DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK624DG
125818-LNK624DG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK624DG 125818-LNK624DG
Manufacturer: Power Integrations Win Source Part Number: 125818-LNK624DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK624 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): BM1R00178F-E2; VIPER17LDTR; MAX5094CAUA+T; VIPER17LD; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 125818-LNK624DG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 11W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 54%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK624
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): BM1R00178F-E2; VIPER17LDTR; MAX5094CAUA+T; VIPER17LD;
Introduction Date: January 13, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK624DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK624DG
PMIC - AC DC Converters, Offline Switchers LNK624DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK624DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK624DG
AC DC Converters, Offline Switches LNK624DG
Converter Offline Flyback Topology 100kHz SO-8C

Converter Offline Flyback Topology 100kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 125818-LNK624DG LNK624DG LNK624DG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK624DG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780BZ-1 - ICE5BR4780BZ-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details