Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6665V LNK6665V

Description
Manufacturer: Power Integrations Win Source Part Number: 877827-LNK6665V Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12 Package: 12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad Package: Tube Mounting: Through Hole Family Name: LNK6665 Categories: Integrated Circuits (ICs) Case / Package: eDIP-12 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1743, LNK6665V-ND
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877827-LNK6665V Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12 Package: 12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad Package: Tube Mounting: Through Hole Family Name: LNK6665 Categories: Integrated Circuits (ICs) Case / Package: eDIP-12 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1743, LNK6665V-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6665V - 877827-LNK6665V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6665V
877827-LNK6665V
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6665V 877827-LNK6665V
Manufacturer: Power Integrations Win Source Part Number: 877827-LNK6665V Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12 Package: 12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad Package: Tube Mounting: Through Hole Family Name: LNK6665 Categories: Integrated Circuits (ICs) Case / Package: eDIP-12 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1743, LNK6665V-ND

Manufacturer: Power Integrations
Win Source Part Number: 877827-LNK6665V
Series: LinkSwitch™-HP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12
Package: 12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad
Package: Tube
Mounting: Through Hole
Family Name: LNK6665
Categories: Integrated Circuits (ICs)
Case / Package: eDIP-12
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1743, LNK6665V-ND

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6665V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6665V
AC DC Converters, Offline Switches LNK6665V
Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12

Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6665V - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6665V
PMIC - AC DC Converters, Offline Switchers LNK6665V
IC OFFLINE SWITCH FLYBACK 12EDIP

IC OFFLINE SWITCH FLYBACK 12EDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877827-LNK6665V LNK6665V LNK6665V
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6665V AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; eDIP-12 DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2AS01 - 140404-ICE2AS01 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1000PG - 928773-NCP1000PG - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback; Forward
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details