Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6775V LNK6775V

Description
Manufacturer: Power Integrations Win Source Part Number: 1056041-LNK6775V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eDIP-12 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1056041-LNK6775V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eDIP-12 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6775V - 1056041-LNK6775V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6775V
1056041-LNK6775V
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6775V 1056041-LNK6775V
Manufacturer: Power Integrations Win Source Part Number: 1056041-LNK6775V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eDIP-12 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1056041-LNK6775V
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz to 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: eDIP-12
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6775V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6775V
AC DC Converters, Offline Switches LNK6775V
Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12

Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6775V - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6775V
PMIC - AC DC Converters, Offline Switchers LNK6775V
IC OFFLINE SWITCH FLYBACK 12EDIP

IC OFFLINE SWITCH FLYBACK 12EDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1056041-LNK6775V LNK6775V LNK6775V
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6775V AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; eDIP-12 DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5062A - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -12 volts
Input Voltage -113 to -180 volts
View Details
2 suppliers