Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK585DG-TL LNK585DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1055999-LNK585DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 4.5W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1055999-LNK585DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 4.5W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK585DG-TL is an integrated off-line switcher designed for AC to DC conversion, featuring a flyback topology with a typical operating frequency of 100 kHz. It supports an output power of up to 4.5 W at 230 VAC and is suitable for both isolated and non-isolated applications. The device boasts zero standby consumption, with power-down mode consumption measured at less than 3 mW, making it compliant with global energy efficiency regulations. Key features include hysteretic thermal shutdown protection, auto-restart functionality during fault conditions, and a simple ON/OFF control mechanism that eliminates the need for loop compensation. The internal oscillator frequency is jittered to minimize electromagnetic interference (EMI), which can reduce the cost of external filtering components. The LNK585DG-TL is packaged in a compact SO-8C format, enhancing its suitability for low-cost designs while maintaining high reliability in various applications.

Datasheet Summary
Powered by GS/AI

The LNK585DG-TL is an integrated off-line switcher designed for AC to DC conversion, featuring a flyback topology with a typical operating frequency of 100 kHz. It supports an output power of up to 4.5 W at 230 VAC and is suitable for both isolated and non-isolated applications. The device boasts zero standby consumption, with power-down mode consumption measured at less than 3 mW, making it compliant with global energy efficiency regulations. Key features include hysteretic thermal shutdown protection, auto-restart functionality during fault conditions, and a simple ON/OFF control mechanism that eliminates the need for loop compensation. The internal oscillator frequency is jittered to minimize electromagnetic interference (EMI), which can reduce the cost of external filtering components. The LNK585DG-TL is packaged in a compact SO-8C format, enhancing its suitability for low-cost designs while maintaining high reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK585DG-TL - 1055999-LNK585DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK585DG-TL
1055999-LNK585DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK585DG-TL 1055999-LNK585DG-TL
Manufacturer: Power Integrations Win Source Part Number: 1055999-LNK585DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 4.5W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1055999-LNK585DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 4.5W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 63%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK585DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK585DG-TL
PMIC - AC DC Converters, Offline Switchers LNK585DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK585DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK585DG-TL
AC DC Converters, Offline Switches LNK585DG-TL
Converter Offline Flyback Topology 100kHz SO-8C

Converter Offline Flyback Topology 100kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1055999-LNK585DG-TL LNK585DG-TL LNK585DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK585DG-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3BR1065JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 25 volts
Output Power 62 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details