Manufacturer: Power Integrations
Win Source Part Number: 1056031-LNK6766K
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 48W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz to 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 12-ESOP
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
IC OFFLINE SWITCH FLYBACK 12ESOP
POWER INTEGRATIONS LNK6766K AC/DC CONVERTER, FLYBACK, ESOP-11
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1056031-LNK6766K | LNK6766K | LNK6766K | 633-LNK6766K |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6766K | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | POWER INTEGRATIONS LNK6766K AC/DC CONVERTER, FLYBACK, ESOP-11 |
| Package Type | Other; 12-ESOP | Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad | Other; 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | |
| Output Power | 48 watts | 48 watts | 30 watts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration / Function | Flyback | Flyback; Flyback | Flyback |