Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364PG LNK364PG

Description
Manufacturer: Power Integrations Win Source Part Number: 206484-LNK364PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 206484-LNK364PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364PG - 206484-LNK364PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364PG
206484-LNK364PG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364PG 206484-LNK364PG
Manufacturer: Power Integrations Win Source Part Number: 206484-LNK364PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 206484-LNK364PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OFFLINE SWIT HV 8DIP - 633-LNK364PG - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT HV 8DIP
633-LNK364PG
IC OFFLINE SWIT HV 8DIP 633-LNK364PG
IC OFFLINE SWIT HV 8DIP

IC OFFLINE SWIT HV 8DIP

Supplier's Site
AC DC Converters, Offline Switches - LNK364PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK364PG
AC DC Converters, Offline Switches LNK364PG
Converter Offline Flyback Topology 132kHz 8-PDIP-B

Converter Offline Flyback Topology 132kHz 8-PDIP-B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK364PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK364PG
PMIC - AC DC Converters, Offline Switchers LNK364PG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 206484-LNK364PG 633-LNK364PG LNK364PG LNK364PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364PG IC OFFLINE SWIT HV 8DIP AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; DIP-8B DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637BQ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CERDIP
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5QR2280AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 41 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details