Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6766V LNK6766V

Description
Manufacturer: Power Integrations Win Source Part Number: 1056032-LNK6766V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eDIP-12 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1056032-LNK6766V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eDIP-12 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK6766V is part of the LinkSwitch-HP family of offline switchers designed for energy-efficient AC-DC conversion. It operates with a primary-side regulation (PSR) scheme, allowing for high efficiency across a wide load range, with no-load consumption below 30 mW at 230 VAC. The device features a 650 V MOSFET and operates at a frequency of approximately 132 kHz, which helps reduce the size of transformers and power supplies. This converter includes extensive protection features such as output short-circuit protection, overload protection, and overvoltage protection, ensuring reliable operation under various fault conditions. It also supports programmable current limits and optional shutdown delay times, enhancing design flexibility. The LNK6766V is suitable for applications including LCD monitors, adapters, appliances, and embedded power supplies. The device is available in multiple package options, including eSIP-7C, eSOP-12B, and eDIP-12B, catering to different design requirements. Its compact design and integrated features make it a viable choice for engineers looking to simplify power supply designs while maintaining efficiency and reliability.

Datasheet Summary
Powered by GS/AI

The LNK6766V is part of the LinkSwitch-HP family of offline switchers designed for energy-efficient AC-DC conversion. It operates with a primary-side regulation (PSR) scheme, allowing for high efficiency across a wide load range, with no-load consumption below 30 mW at 230 VAC. The device features a 650 V MOSFET and operates at a frequency of approximately 132 kHz, which helps reduce the size of transformers and power supplies. This converter includes extensive protection features such as output short-circuit protection, overload protection, and overvoltage protection, ensuring reliable operation under various fault conditions. It also supports programmable current limits and optional shutdown delay times, enhancing design flexibility. The LNK6766V is suitable for applications including LCD monitors, adapters, appliances, and embedded power supplies. The device is available in multiple package options, including eSIP-7C, eSOP-12B, and eDIP-12B, catering to different design requirements. Its compact design and integrated features make it a viable choice for engineers looking to simplify power supply designs while maintaining efficiency and reliability.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6766V - 1056032-LNK6766V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6766V
1056032-LNK6766V
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6766V 1056032-LNK6766V
Manufacturer: Power Integrations Win Source Part Number: 1056032-LNK6766V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eDIP-12 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1056032-LNK6766V
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 34W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz to 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: eDIP-12
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6766V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6766V
AC DC Converters, Offline Switches LNK6766V
Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12

Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6766V - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6766V
PMIC - AC DC Converters, Offline Switchers LNK6766V
IC OFFLINE SWITCH FLYBACK 12EDIP

IC OFFLINE SWITCH FLYBACK 12EDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1056032-LNK6766V LNK6766V LNK6766V
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6766V AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; eDIP-12 DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QS03HKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 27 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers