Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK623DG-TL LNK623DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 093104-LNK623DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK623 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX5094BAUA+; MAX5094DAUA; MAX5094BAUA; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 093104-LNK623DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK623 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX5094BAUA+; MAX5094DAUA; MAX5094BAUA; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK623DG-TL is part of the LinkSwitch-CV family of offline switchers designed for energy-efficient constant voltage (CV) applications. This device simplifies the design of low-power converters by eliminating the need for an optocoupler and secondary CV control circuitry, while providing tight output voltage regulation. It features a self-biasing capability, allowing for reduced component count and complexity. The LNK623DG-TL operates in both continuous and discontinuous modes, offering flexibility in design. It incorporates advanced protection features, including auto-restart for output short-circuits and thermal shutdown with automatic recovery, enhancing reliability in various applications. The device is capable of delivering up to 6.5 W at 230 VAC and is suitable for use in adapters, consumer electronics, and industrial controls. With a no-load consumption of less than 200 mW at 230 VAC, the LNK623DG-TL meets global energy efficiency regulations, making it ideal for applications requiring compliance with EISA and ENERGY STAR 2.0 standards. The product is available in a halogen-free and RoHS compliant package, ensuring environmental safety.

Datasheet Summary
Powered by GS/AI

The LNK623DG-TL is part of the LinkSwitch-CV family of offline switchers designed for energy-efficient constant voltage (CV) applications. This device simplifies the design of low-power converters by eliminating the need for an optocoupler and secondary CV control circuitry, while providing tight output voltage regulation. It features a self-biasing capability, allowing for reduced component count and complexity. The LNK623DG-TL operates in both continuous and discontinuous modes, offering flexibility in design. It incorporates advanced protection features, including auto-restart for output short-circuits and thermal shutdown with automatic recovery, enhancing reliability in various applications. The device is capable of delivering up to 6.5 W at 230 VAC and is suitable for use in adapters, consumer electronics, and industrial controls. With a no-load consumption of less than 200 mW at 230 VAC, the LNK623DG-TL meets global energy efficiency regulations, making it ideal for applications requiring compliance with EISA and ENERGY STAR 2.0 standards. The product is available in a halogen-free and RoHS compliant package, ensuring environmental safety.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK623DG-TL - 093104-LNK623DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK623DG-TL
093104-LNK623DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK623DG-TL 093104-LNK623DG-TL
Manufacturer: Power Integrations Win Source Part Number: 093104-LNK623DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK623 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX5094BAUA+; MAX5094DAUA; MAX5094BAUA; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 093104-LNK623DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 54%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK623
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094BAUA+; MAX5094DAUA; MAX5094BAUA;
Introduction Date: January 13, 2009
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - LNK623DG-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
LNK623DG-TL
Power Supply Chip >> AC-DC Controllers & Regulators LNK623DG-TL
SOIC-7 AC-DC Controllers & Regulators ROHS

SOIC-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK623DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK623DG-TL
PMIC - AC DC Converters, Offline Switchers LNK623DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK623DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK623DG-TL
AC DC Converters, Offline Switches LNK623DG-TL
Converter Offline Flyback Topology 100kHz SO-8C

Converter Offline Flyback Topology 100kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 093104-LNK623DG-TL LNK623DG-TL LNK623DG-TL LNK623DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK623DG-TL Power Supply Chip >> AC-DC Controllers & Regulators PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5565I - 1183140-ICE3B5565I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details