Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364DG LNK364DG

Description
Manufacturer: Power Integrations Win Source Part Number: 923559-LNK364DG Series: LinkSwitch®-XT Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 132kHz SO-8C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 923559-LNK364DG Series: LinkSwitch®-XT Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 132kHz SO-8C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364DG - 923559-LNK364DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364DG
923559-LNK364DG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364DG 923559-LNK364DG
Manufacturer: Power Integrations Win Source Part Number: 923559-LNK364DG Series: LinkSwitch®-XT Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 132kHz SO-8C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 923559-LNK364DG
Series: LinkSwitch®-XT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 132kHz SO-8C
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: SO-8C
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK364DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK364DG
AC DC Converters, Offline Switches LNK364DG
Converter Offline Flyback Topology 132kHz SO-8C

Converter Offline Flyback Topology 132kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK364DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK364DG
PMIC - AC DC Converters, Offline Switchers LNK364DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 923559-LNK364DG LNK364DG LNK364DG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364DG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; SOIC; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5GSAGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 25.5 volts
Output Power 60 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details