Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3696G-TL LNK3696G-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 877798-LNK3696G-TL Series: LinkSwitch™-XT2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SMD-8C Package: 8-SMD (7 Leads), Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: LNK3696 Categories: Integrated Circuits (ICs) Case / Package: SMD-8C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 596-1819-6, 596-1819-1, 596-1819-2
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877798-LNK3696G-TL Series: LinkSwitch™-XT2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SMD-8C Package: 8-SMD (7 Leads), Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: LNK3696 Categories: Integrated Circuits (ICs) Case / Package: SMD-8C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 596-1819-6, 596-1819-1, 596-1819-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3696G-TL - 877798-LNK3696G-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3696G-TL
877798-LNK3696G-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3696G-TL 877798-LNK3696G-TL
Manufacturer: Power Integrations Win Source Part Number: 877798-LNK3696G-TL Series: LinkSwitch™-XT2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SMD-8C Package: 8-SMD (7 Leads), Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: LNK3696 Categories: Integrated Circuits (ICs) Case / Package: SMD-8C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 596-1819-6, 596-1819-1, 596-1819-2

Manufacturer: Power Integrations
Win Source Part Number: 877798-LNK3696G-TL
Series: LinkSwitch™-XT2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz SMD-8C
Package: 8-SMD (7 Leads), Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: LNK3696
Categories: Integrated Circuits (ICs)
Case / Package: SMD-8C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8542.39.0001
Other Part Number: 596-1819-6, 596-1819-1, 596-1819-2

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3696G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3696G-TL
PMIC - AC DC Converters, Offline Switchers LNK3696G-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK3696G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3696G-TL
AC DC Converters, Offline Switches LNK3696G-TL
Converter Offline Flyback Topology 66kHz SMD-8C

Converter Offline Flyback Topology 66kHz SMD-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877798-LNK3696G-TL LNK3696G-TL LNK3696G-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3696G-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8C Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064006-ICE3B0365JFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details