Manufacturer: Power Integrations
Win Source Part Number: 1316450-LNK4003S-TL
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power (Watts): 8 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 65kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LNK4003
RoHS Status: RoHS Compliant
Converter Offline Flyback Topology 65kHz SOT-23-6
IC OFFLINE SW FLYBACK SOT23-6
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1316450-LNK4003S-TL | LNK4003S-TL | LNK4003S-TL |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 |