Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK563PN LNK563PN

Description
Manufacturer: Power Integrations Win Source Part Number: 071711-LNK563PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 83kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 071711-LNK563PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 83kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK563PN - 071711-LNK563PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK563PN
071711-LNK563PN
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK563PN 071711-LNK563PN
Manufacturer: Power Integrations Win Source Part Number: 071711-LNK563PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 83kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 071711-LNK563PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 2.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 70%
Frequency - Switching: 83kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK563PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK563PN
AC DC Converters, Offline Switches LNK563PN
Converter Offline Flyback Topology 83kHz 8-PDIP-B

Converter Offline Flyback Topology 83kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 071711-LNK563PN LNK563PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK563PN AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR4780Z - ICE2QR4780Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details