onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363BDWR2G MC33363BDWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 139779-MC33363BDWR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 15.2V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 40 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 139779-MC33363BDWR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 15.2V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363BDWR2G - 139779-MC33363BDWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363BDWR2G
139779-MC33363BDWR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363BDWR2G 139779-MC33363BDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 139779-MC33363BDWR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback, Forward Voltage - Start Up: 15.2V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 40 V

Manufacturer: ON Semiconductor
Win Source Part Number: 139779-MC33363BDWR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback, Forward
Voltage - Start Up: 15.2V
Duty Cycle: 50%
Frequency - Switching: 67.5kHz to 285kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.5 V to 40 V

Buy Now Datasheet
AC DC Converters, Offline Switches - MC33363BDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33363BDWR2G
AC DC Converters, Offline Switches MC33363BDWR2G
Converter Offline Flyback, Forward Topology 67.5kHz ~ 285kHz 16-SOIC

Converter Offline Flyback, Forward Topology 67.5kHz ~ 285kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MC33363BDWR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC33363BDWR2G
PMIC - AC DC Converters, Offline Switchers MC33363BDWR2G
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 139779-MC33363BDWR2G MC33363BDWR2G MC33363BDWR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33363BDWR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width), 13 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5QR1070AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 25.5 volts
Output Power 48 watts
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5045A - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage -12 volts
Input Voltage -113 to -390 volts
View Details
2 suppliers