Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625DG-TL LNK625DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 092988-LNK625DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 13.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK625 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NTE7126; MAX15005AAUE/V+T; BM1R00148F-E2; BD555BKFV; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 092988-LNK625DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 13.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK625 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NTE7126; MAX15005AAUE/V+T; BM1R00148F-E2; BD555BKFV; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625DG-TL - 092988-LNK625DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625DG-TL
092988-LNK625DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625DG-TL 092988-LNK625DG-TL
Manufacturer: Power Integrations Win Source Part Number: 092988-LNK625DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 13.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK625 Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NTE7126; MAX15005AAUE/V+T; BM1R00148F-E2; BD555BKFV; Introduction Date: January 13, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 092988-LNK625DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 13.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 54%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK625
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): NTE7126; MAX15005AAUE/V+T; BM1R00148F-E2; BD555BKFV;
Introduction Date: January 13, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - LNK625DG-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
LNK625DG-TL
Power Supply Chip >> AC-DC Controllers & Regulators LNK625DG-TL
SOIC-7 AC-DC Controllers & Regulators ROHS

SOIC-7 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK625DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK625DG-TL
AC DC Converters, Offline Switches LNK625DG-TL
Converter Offline Flyback Topology 100kHz SO-8C

Converter Offline Flyback Topology 100kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK625DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK625DG-TL
PMIC - AC DC Converters, Offline Switchers LNK625DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 092988-LNK625DG-TL LNK625DG-TL LNK625DG-TL LNK625DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK625DG-TL Power Supply Chip >> AC-DC Controllers & Regulators AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; Other; SO-8C SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765JXKLA1 - 108809-ICE3BR1765JXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 46 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details