Manufacturer: Power Integrations
Win Source Part Number: 092220-LNK626PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 17W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 54%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology 100kHz 8-PDIP-C
100kHz 725V DIP-8C AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 092220-LNK626PG | LNK626PG | LNK626PG | LNK626PG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK626PG | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | DIP; Other; DIP-8C | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP |