Manufacturer: Power Integrations
Win Source Part Number: 019727-LNK500PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 5.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 77%
Frequency - Switching: 30kHz to 42kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK500
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: DIP-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): LNK500P; LNK500GN-TL; LNK500G; LNK500G-TL;
Introduction Date: April 01, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology 30kHz ~ 42kHz 8-PDIP-B
AC/DC CONVERTERS 3W 85-265 VAC 4W 230 VAC DIP. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 019727-LNK500PN | LNK500PN | LNK500PN | 158967116 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK500PN | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | IC Chip |
| Package Type | DIP; Other; DIP-8B | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |