Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353P LNK353P

Description
Manufacturer: Power Integrations Win Source Part Number: 877797-LNK353P Series: LinkSwitch®-HF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 200kHz 8-PDIP-B Package: Bulk Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877797-LNK353P Series: LinkSwitch®-HF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 200kHz 8-PDIP-B Package: Bulk Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353P - 877797-LNK353P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353P
877797-LNK353P
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353P 877797-LNK353P
Manufacturer: Power Integrations Win Source Part Number: 877797-LNK353P Series: LinkSwitch®-HF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 200kHz 8-PDIP-B Package: Bulk Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 877797-LNK353P
Series: LinkSwitch®-HF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 200kHz 8-PDIP-B
Package: Bulk
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK353P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK353P
PMIC - AC DC Converters, Offline Switchers LNK353P
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK353P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK353P
AC DC Converters, Offline Switches LNK353P
Converter Offline Flyback Topology 200kHz 8-PDIP-B

Converter Offline Flyback Topology 200kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877797-LNK353P LNK353P LNK353P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353P PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-PDIP-B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QS02GXUMA1 - 776279-ICE2QS02GXUMA1 - Win Source Electronics
Specs
Package Type SO-8; SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details