Win Source Part Number: 1070468-LNK6666K-TL
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: LinkSwitch™-HP
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 48 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz ~ 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Package / Case: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Supplier Device Package: 12-ESOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Base Product Number: LNK6666
IC OFFLINE SWITCH FLYBACK 12ESOP
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1070468-LNK6666K-TL | LNK6666K-TL | LNK6666K-TL |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; Tape & Reel (TR) | Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad |