Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers LNK3604G-TL

Description
Win Source Part Number: 1207988-LNK3604G-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch™-XT2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 7.3 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 69% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-1545-6,596-1545- 2,596-1545-1 Base Product Number: LNK3604
Request a Quote Datasheet
Description
Win Source Part Number: 1207988-LNK3604G-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch™-XT2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 7.3 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 69% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-1545-6,596-1545- 2,596-1545-1 Base Product Number: LNK3604
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1207988-LNK3604G-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1207988-LNK3604G-TL
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1207988-LNK3604G-TL
Win Source Part Number: 1207988-LNK3604G-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch™-XT2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 7.3 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 69% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-1545-6,596-1545- 2,596-1545-1 Base Product Number: LNK3604

Win Source Part Number: 1207988-LNK3604G-TL
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: LinkSwitch™-XT2
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 7.3 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 69%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Package / Case: 8-SMD (7 Leads), Gull Wing
Supplier Device Package: SMD-8C
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: 596-1545-6,596-1545-2,596-1545-1
Base Product Number: LNK3604

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK3604G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3604G-TL
AC DC Converters, Offline Switches LNK3604G-TL
Converter Offline Flyback Topology 132kHz SMD-8C

Converter Offline Flyback Topology 132kHz SMD-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3604G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3604G-TL
PMIC - AC DC Converters, Offline Switchers LNK3604G-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1207988-LNK3604G-TL LNK3604G-TL LNK3604G-TL
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tape & Reel Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QS03 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 26 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details