onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D2R2G MC33364D2R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074505-MC33364D2R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: -25°C to 125°C (TA)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074505-MC33364D2R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: -25°C to 125°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D2R2G - 074505-MC33364D2R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D2R2G
074505-MC33364D2R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D2R2G 074505-MC33364D2R2G
Manufacturer: ON Semiconductor Win Source Part Number: 074505-MC33364D2R2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 7.6 V to 16 V Control Operating Temperature: -25°C to 125°C (TA)

Manufacturer: ON Semiconductor
Win Source Part Number: 074505-MC33364D2R2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 15V
Frequency - Switching: 126kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 7.6 V to 16 V
Control Operating Temperature: -25°C to 125°C (TA)

Buy Now Datasheet
AC DC Converters, Offline Switches - MC33364D2R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33364D2R2G
AC DC Converters, Offline Switches MC33364D2R2G
Converter Offline Flyback Topology 126kHz 8-SOIC

Converter Offline Flyback Topology 126kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MC33364D2R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC33364D2R2G
PMIC - AC DC Converters, Offline Switchers MC33364D2R2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 074505-MC33364D2R2G MC33364D2R2G MC33364D2R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D2R2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2AS01 - 140404-ICE2AS01 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5726-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP7
Output Voltage 15 volts
Input Voltage 120 to 390 volts
View Details
2 suppliers