onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33362DWR2 MC33362DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 142792-MC33362DWR2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 40 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 142792-MC33362DWR2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33362DWR2 - 142792-MC33362DWR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33362DWR2
142792-MC33362DWR2
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33362DWR2 142792-MC33362DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 142792-MC33362DWR2 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: 67.5kHz to 285kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 40 V

Manufacturer: ON Semiconductor
Win Source Part Number: 142792-MC33362DWR2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Frequency - Switching: 67.5kHz to 285kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.5 V to 40 V

Buy Now Datasheet
AC DC Converters, Offline Switches - MC33362DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33362DWR2
AC DC Converters, Offline Switches MC33362DWR2
Converter Offline Flyback, Forward Topology 67.5kHz ~ 285kHz 16-SOIC

Converter Offline Flyback, Forward Topology 67.5kHz ~ 285kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MC33362DWR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC33362DWR2
PMIC - AC DC Converters, Offline Switchers MC33362DWR2
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 142792-MC33362DWR2 MC33362DWR2 MC33362DWR2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33362DWR2 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width), 13 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2A265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
Non-isolated AC/DC Converter - BP5034D24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 24 volts
Input Voltage 113 to 195 volts
View Details