Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6768V LNK6768V

Description
Manufacturer: Power Integrations Win Source Part Number: 877842-LNK6768V Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12 Package: 12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad Package: Tube Mounting: Through Hole Family Name: LNK6768 Categories: Integrated Circuits (ICs) Case / Package: eDIP-12 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877842-LNK6768V Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12 Package: 12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad Package: Tube Mounting: Through Hole Family Name: LNK6768 Categories: Integrated Circuits (ICs) Case / Package: eDIP-12 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6768V - 877842-LNK6768V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6768V
877842-LNK6768V
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6768V 877842-LNK6768V
Manufacturer: Power Integrations Win Source Part Number: 877842-LNK6768V Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12 Package: 12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad Package: Tube Mounting: Through Hole Family Name: LNK6768 Categories: Integrated Circuits (ICs) Case / Package: eDIP-12 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 877842-LNK6768V
Series: LinkSwitch™-HP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12
Package: 12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad
Package: Tube
Mounting: Through Hole
Family Name: LNK6768
Categories: Integrated Circuits (ICs)
Case / Package: eDIP-12
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6768V - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6768V
PMIC - AC DC Converters, Offline Switchers LNK6768V
IC OFFLINE SWITCH FLYBACK 12EDIP

IC OFFLINE SWITCH FLYBACK 12EDIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6768V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6768V
AC DC Converters, Offline Switches LNK6768V
Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12

Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877842-LNK6768V LNK6768V LNK6768V
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6768V PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; eDIP-12 DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR4780Z - ICE2QR4780Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details