Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK520PN LNK520PN

Description
Manufacturer: Power Integrations Win Source Part Number: 019729-LNK520PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 019729-LNK520PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK520PN - 019729-LNK520PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK520PN
019729-LNK520PN
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK520PN 019729-LNK520PN
Manufacturer: Power Integrations Win Source Part Number: 019729-LNK520PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 77% Frequency - Switching: 30kHz to 42kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 019729-LNK520PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 5.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 77%
Frequency - Switching: 30kHz to 42kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: DIP-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK520PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK520PN
PMIC - AC DC Converters, Offline Switchers LNK520PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK520PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK520PN
AC DC Converters, Offline Switches LNK520PN
Converter Offline Flyback Topology 30kHz ~ 42kHz 8-PDIP-B

Converter Offline Flyback Topology 30kHz ~ 42kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 019729-LNK520PN LNK520PN LNK520PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK520PN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE5QSBG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 129 C (-40 to 264 F)
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - BD7J201EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details