Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6767E LNK6767E

Description
Manufacturer: Power Integrations Win Source Part Number: 808371-LNK6767E Packaging: Tube Mounting Style: Through Hole Power (Watts): 117W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: eSIP-7C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 808371-LNK6767E Packaging: Tube Mounting Style: Through Hole Power (Watts): 117W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: eSIP-7C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6767E - 808371-LNK6767E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6767E
808371-LNK6767E
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6767E 808371-LNK6767E
Manufacturer: Power Integrations Win Source Part Number: 808371-LNK6767E Packaging: Tube Mounting Style: Through Hole Power (Watts): 117W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz ~ 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: eSIP-7C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited)

Manufacturer: Power Integrations
Win Source Part Number: 808371-LNK6767E
Packaging: Tube
Mounting Style: Through Hole
Power (Watts): 117W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz ~ 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: eSIP-7C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)

Buy Now
PMIC - AC DC Converters, Offline Switchers - LNK6767E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6767E
PMIC - AC DC Converters, Offline Switchers LNK6767E
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6767E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6767E
AC DC Converters, Offline Switches LNK6767E
Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 808371-LNK6767E LNK6767E LNK6767E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6767E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 7-SIP, 6 Leads, Exposed Pad, Formed Leads Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ-1 - 204980-ICE3AR2280JZ-1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers