Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK585GG LNK585GG

Description
Manufacturer: Power Integrations Win Source Part Number: 1056000-LNK585GG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 5W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1056000-LNK585GG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 5W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK585GG - 1056000-LNK585GG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK585GG
1056000-LNK585GG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK585GG 1056000-LNK585GG
Manufacturer: Power Integrations Win Source Part Number: 1056000-LNK585GG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 5W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1056000-LNK585GG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 5W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 63%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK585GG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK585GG
AC DC Converters, Offline Switches LNK585GG
Converter Offline Flyback Topology 100kHz SMD-8C

Converter Offline Flyback Topology 100kHz SMD-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK585GG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK585GG
PMIC - AC DC Converters, Offline Switchers LNK585GG
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1056000-LNK585GG LNK585GG LNK585GG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK585GG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SMD-8C Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5034D12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 12 volts
Input Voltage 113 to 195 volts
View Details
2 suppliers